The DC-DC Converter RP75H-2412SRW from Recom Power is designed for applications requiring a regulated output of 12V at a maximum current of 6.3A, delivering a total output power of 75W. It features a wide input voltage range of 9V to 36V, making it suitable for various power supply scenarios. The converter operates with high efficiency, reaching up to 91%, and does not require a minimum load, which enhances its versatility in different applications. This half-brick converter is certified to UL60950-1 and is pending certification for EN50155 and IEC/EN60950-1, indicating its reliability for use in railway rolling stock and high voltage battery applications. It is designed to withstand harsh environments, with a wide operating temperature range from -40°C to +85°C when mounted on an appropriate heatsink. The unit includes features such as remote ON/OFF control and is equipped with threaded inserts for secure mounting, making it suitable for high shock and vibration conditions. The RP75H series also comes with a three-year warranty, ensuring long-term support for users.
Isolated Module DC DC Converter 1 Output 12V 6.3A 18V - 75V Input
DC-DC CONVERTER, 12V, 6.3A; Output Power Max:75W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP75H-4812SRW/P-ND | 01AC3481 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 6.3A; Output Power Max Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 6.3 amps | 6.3 amps |
| DC Input Voltage | 18.0 to 75.0 volts |