RECOM Power, Inc. DC DC Converters RP75H-11048SRW/N-HC

Description
Isolated Module DC DC Converter 1 Output 48V 1.6A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 1.6A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP75H-11048SRW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP75H-11048SRW/N-HC-ND
DC DC Converters RP75H-11048SRW/N-HC-ND
Isolated Module DC DC Converter 1 Output 48V 1.6A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 48V 1.6A 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power - 01AC3452 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power
01AC3452
Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power 01AC3452
DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.6A; Output Power Max:77W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP75H-11048SRW/N-HC-ND 01AC3452
Product Name DC DC Converters Dc-Dc Converter, 48V, 1.6A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details