Littelfuse, Inc. Surface Mount – 400W SMF4L5.0A

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMF4L5.0A is a unidirectional TVS diode in an SOD-123FL surface mount package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 μs and 2000 W at 8/20 μs. The device has a breakdown voltage range of 6.40 to 7.00 V at 10 mA, a clamping voltage of 9.2 V at a peak pulse current of 40.1 A, and a reverse leakage current of 800 μA at 5.0 V. It meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact, is UL recognized under file number E230531, and is certified to UL 497B as an isolated loop circuit protector. The part is RoHS compliant, halogen-free, and has a thermal resistance of 220 °C/W from junction to ambient.

Datasheet Summary
Powered by GS/AI

The SMF4L5.0A is a unidirectional TVS diode in an SOD-123FL surface mount package with a maximum height of 1.1 mm, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 400 W at 10/1000 μs and 2000 W at 8/20 μs. The device has a breakdown voltage range of 6.40 to 7.00 V at 10 mA, a clamping voltage of 9.2 V at a peak pulse current of 40.1 A, and a reverse leakage current of 800 μA at 5.0 V. It meets IEC-61000-4-2 ESD ratings of 30 kV air and 30 kV contact, is UL recognized under file number E230531, and is certified to UL 497B as an isolated loop circuit protector. The part is RoHS compliant, halogen-free, and has a thermal resistance of 220 °C/W from junction to ambient.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L5.0A - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L5.0A
Surface Mount – 400W SMF4L5.0A
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - F7465TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7465TR-ND
TVS Diodes F7465TR-ND
9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7465DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7465DKR-ND
TVS Diodes F7465DKR-ND
9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - F7465CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7465CT-ND
TVS Diodes F7465CT-ND
9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

9.2V Clamp 40.1A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS - TVS - Diodes - SMF4L5.0A - 1098312-SMF4L5.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF4L5.0A
1098312-SMF4L5.0A
TVS - TVS - Diodes - SMF4L5.0A 1098312-SMF4L5.0A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1098312-SMF4L5.0A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SMF4L5.0A Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOD-123FL STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 40.1A Power Dissipation - Pd: 400W Alternative Parts (Cross-Reference): SMF5.0AHRQG; SMF5.0A-TP-HF; TV02W5V0-G; SMF5.0A-TP; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098312-SMF4L5.0A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SMF4L5.0A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123FL
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 40.1A
Power Dissipation - Pd: 400W
Alternative Parts (Cross-Reference): SMF5.0AHRQG; SMF5.0A-TP-HF; TV02W5V0-G; SMF5.0A-TP;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2000W 5V TVS Protection Diode
144-SMF4L5.0A
2000W 5V TVS Protection Diode 144-SMF4L5.0A
Trans Voltage Suppressor Diode, 2000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L5.0A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 2000W, 5V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: SMF4L5.0A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 2000W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF4L5.0A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SMF4L5.0A
TVS Diodes / ESD Suppressors SMF4L5.0A
TVS Diodes / ESD Suppressors 400W 5V 5% Uni-directional

TVS Diodes / ESD Suppressors 400W 5V 5% Uni-directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L5.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L5.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L5.0A
TVS DIODE 5VWM 9.2VC SOD123FL

TVS DIODE 5VWM 9.2VC SOD123FL

Supplier's Site
Tvs Diode, 2Kw, 5V, Unidir, Sod-123Fl; Product Range Littelfuse - 31AC6962 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 5V, Unidir, Sod-123Fl; Product Range Littelfuse
31AC6962
Tvs Diode, 2Kw, 5V, Unidir, Sod-123Fl; Product Range Littelfuse 31AC6962
TVS DIODE, 2KW, 5V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 2KW, 5V, UNIDIR, SOD-123FL; Product Range:SMF4L Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:9.2V; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF4L5.0A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF4L5.0A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF4L5.0A
40.1A 400W 9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS

40.1A 400W 9.2V 6.4V 5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L5.0A F7465TR-ND 1098312-SMF4L5.0A 144-SMF4L5.0A SMF4L5.0A SMF4L5.0A 31AC6962 SMF4L5.0A
Product Name Surface Mount – 400W TVS Diodes TVS - TVS - Diodes - SMF4L5.0A 2000W 5V TVS Protection Diode TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 2Kw, 5V, Unidir, Sod-123Fl; Product Range Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS RoHS
VC 9.2 volts 9.2 volts 9.2 volts 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 to 7 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Configuration Single Single Single
Package SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123
Unlock Full Specs
to access all available technical data