Low series resistance, low capacitance, available in ultra small packages
Manufacturer: Panjit
Win Source Part Number: 1258963-SS2040FL
Family Name: SS2040FL
Manufacturer Homepage: www.panjit.com.tw
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
40V 500mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 500mV@2A 2A SOD-123FL Schottky Diodes ROHS
| PANJIT SemiConductor | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | SS2040FL | 1258963-SS2040FL | SS2040FL | SS2040FL |
| Product Name | Small Signal Schottky Diode | Electronic Wholesale - SS2040FL | Diodes >> Schottky Barrier Diodes (SBD) | Diodes |
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-123 | SOD-123 | ||
| Life Cycle Stage | Maturity | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |
| IO | 2 amps |