Unidirectional 600W TVS diode,SMLVT3V3
Unidirectional 600W TVS diode,SMLVT3V3
Unidirectional 600W TVS diode,SMLVT3V3
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
10.3V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Uni-Dir 3.3V 600W SMB SMT Product overview: SMLVT3V3 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMLVT3V3 can be used for catalog matching and distributor lookup.
50A 600W 7.3V 4.1V 3.3V DO-214AA(SMB) Electrostatic and Surge Protection (TVS/ESD) ROHS
Diode; 3V; TransilL; 600 W; SMB; 100 A
Transient Voltage Suppressor, TVS, Transil SMLV Series, Unidirectional, 3.3 V, DO-214AA, 2, 4.1 V RoHS Compliant: Yes
Transient Voltage Suppressor, Transil SMLV Series, Unidirectional, 3.3 V, DO-214AA, 2, 4.1 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 600W 3.3V Unidirect
TVS DIODE 3.3VWM 10.3VC SMB
TVS DIODE 3.3VWM 10.3VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | General Purpose Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5444821 | 5444821P | 497-2496-2-ND | 144-SMLVT3V3 | SMLVT3V3 | 70013736 | 72K7231 | SMLVT3V3 | SMLVT3V3 | SMLVT3V3 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 3.3V 600W TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Diode; 3V; TransilL; 600 W; SMB; 100 A | Transient Voltage Suppressor, Tvs, Transil Smlv Series, Unidirectional, 3.3 V, Do-214Aa, 2, 4.1 V Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||
| Direction | Unidirectional | Unidirectional | Unidirectional | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB | SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 |