Vishay Precision Group Single Diodes SS14-E3/61T

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS14-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/61TGITR-ND
Single Diodes SS14-E3/61TGITR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/61TGICT-ND
Single Diodes SS14-E3/61TGICT-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS14-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS14-E3/61TGIDKR-ND
Single Diodes SS14-E3/61TGIDKR-ND
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky SMD 40V 1A Diode and Rectifier - 280-SS14-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 40V 1A Diode and Rectifier
280-SS14-E3/61T
Schottky SMD 40V 1A Diode and Rectifier 280-SS14-E3/61T
Schottky Diode 40V 1A SMA Surface Mount Product overview: SS14-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 40V 1A SMA Surface Mount Product overview: SS14-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6387915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6387915
Schottky Diodes & Rectifiers 6387915
Schottky Diode 1A 40V 0.5Vf DO-214AC

Schottky Diode 1A 40V 0.5Vf DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 9189402 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189402
Schottky Diodes & Rectifiers 9189402
Schottky Diode 1A 40V 0.5Vf DO-214AC

Schottky Diode 1A 40V 0.5Vf DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 6387915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6387915P
Schottky Diodes & Rectifiers 6387915P
SS14-E3

SS14-E3

Supplier's Site
Diodes, Rectifiers - Single - SS14-E3/61T - 030816-SS14-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14-E3/61T
030816-SS14-E3/61T
Diodes, Rectifiers - Single - SS14-E3/61T 030816-SS14-E3/61T
Manufacturer: Vishay Win Source Part Number: 030816-SS14-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 125°C Family Name: SS14 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS14 M2; SS14 R3; SS14F2; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 030816-SS14-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Family Name: SS14
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS14 M2; SS14 R3; SS14F2;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS14-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14-E3/61T
Single Diodes SS14-E3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS14-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS14-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS14-E3/61T
40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 500mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 84M8402 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
84M8402
Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 84M8402
SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 61AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
61AC2078
Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 61AC2078
SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:500mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS14-E3/61T
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS14-E3/61T
Schottky Diodes & Rectifiers SS14-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 40 Volt

Schottky Diodes & Rectifiers 1.0 Amp 40 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number SS14-E3/61TGITR-ND 280-SS14-E3/61T 6387915 6387915P 030816-SS14-E3/61T SS14-E3/61T SS14-E3/61T 84M8402 61AC2078 SS14-E3/61T SS14-E3/61T
Product Name Single Diodes Schottky SMD 40V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS14-E3/61T Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 1A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 1A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 C (-85 F) -65 to 125 C (-85 to 257 F)
Package Tape and Reel Do-214ac (sma) DO-214AC SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA) DO-214AC SMA (DO-214AC)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Rectifier Configuration / Technology Schottky Schottky Schottky
Unlock Full Specs
to access all available technical data