Vishay Intertechnology, Inc. Single Diodes SS14HE3_B/H

Description
DIODE SCHOTTKY 40V 1A DO214AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS14HE3_B/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS14HE3_B/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS14HE3_B/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 1A 40V Diode and Rectifier - 280-SS14HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS14HE3_B/H
Schottky 1A 40V Diode and Rectifier 280-SS14HE3_B/H
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS14HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3_B/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS14HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS14HE3_B/H - 813817-SS14HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS14HE3_B/H
813817-SS14HE3_B/H
Diodes, Rectifiers - Single - SS14HE3_B/H 813817-SS14HE3_B/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813817-SS14HE3_B/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 200μA at 40V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813817-SS14HE3_B/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 200μA at 40V

Buy Now Datasheet
Single Diodes - SS14HE3_B/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14HE3_B/H
Single Diodes SS14HE3_B/H
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS14HE3_B/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS14HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers SS14HE3_B/H
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS14HE3_B/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS14HE3_B/H
Diodes >> Schottky Barrier Diodes (SBD) SS14HE3_B/H
40V 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

40V 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-SS14HE3_B/HDKR-ND 280-SS14HE3_B/H 813817-SS14HE3_B/H SS14HE3_B/H SS14HE3_B/H SS14HE3_B/H
Product Name Single Diodes Schottky 1A 40V Diode and Rectifier Diodes, Rectifiers - Single - SS14HE3_B/H Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data