Vishay Precision Group TVS - TVS - Diodes - SMF5V0A-E3-08 SMF5V0A-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1098322-SMF5V0A-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1120pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1098322-SMF5V0A-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1120pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMF5V0A-E3-08 - 1098322-SMF5V0A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF5V0A-E3-08
1098322-SMF5V0A-E3-08
TVS - TVS - Diodes - SMF5V0A-E3-08 1098322-SMF5V0A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098322-SMF5V0A-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1120pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 21.7A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098322-SMF5V0A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1120pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 21.7A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMF5V0A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF5V0A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF5V0A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

9.2V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Singapore, Singapore
SMD 5V 200W TVS Protection Diode
144-SMF5V0A-E3-08
SMD 5V 200W TVS Protection Diode 144-SMF5V0A-E3-08
TVS Diode Uni-Dir 5V 200W SMF Surface Mount Product overview: SMF5V0A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode Uni-Dir 5V 200W SMF Surface Mount Product overview: SMF5V0A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 5V, 200W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 5V, 200W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF5V0A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6998136 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998136
TVS Diodes 6998136
Unidirectional TVS 1kW 5V DO-219AB

Unidirectional TVS 1kW 5V DO-219AB

Supplier's Site
TVS Diodes - 6998136P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6998136P
TVS Diodes 6998136P
Unidirectional TVS 1kW 5V DO-219AB

Unidirectional TVS 1kW 5V DO-219AB

Supplier's Site
TVS Diodes - 1652265 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652265
TVS Diodes 1652265
Unidirectional TVS 1kW 5V DO-219AB

Unidirectional TVS 1kW 5V DO-219AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF5V0A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF5V0A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF5V0A-E3-08
TVS DIODE 5VWM 9.2VC SMF

TVS DIODE 5VWM 9.2VC SMF

Supplier's Site
Diode, Esd Protection, 9.2V, Do-219Ab; Clamping Voltage Vc Max Vishay - 06AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 9.2V, Do-219Ab; Clamping Voltage Vc Max Vishay
06AC2608
Diode, Esd Protection, 9.2V, Do-219Ab; Clamping Voltage Vc Max Vishay 06AC2608
DIODE, ESD PROTECTION, 9.2V, DO-219AB; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 9.2V, DO-219AB; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, 1.12Nf; Clamping Voltage Vc Max Vishay - 59AC7513 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 1.12Nf; Clamping Voltage Vc Max Vishay
59AC7513
Diode, Esd Protection, 5V, 1.12Nf; Clamping Voltage Vc Max Vishay 59AC7513
DIODE, ESD PROTECTION, 5V, 1.12NF; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 1.12NF; Clamping Voltage Vc Max:9.2V; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Voltage:5V; Power Dissipation Pd:1kW; Product Range:TRANSZORB SMCJ Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF5V0A-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF5V0A-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF5V0A-E3-08
21.7A 9.2V 200W 6.4V Unidirectional 5V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

21.7A 9.2V 200W 6.4V Unidirectional 5V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SMF5V0A-E3-08
TVS DIODE 5VWM 9.2VC SMF

TVS DIODE 5VWM 9.2VC SMF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1098322-SMF5V0A-E3-08 SMF5V0A-E3-08CT-ND 144-SMF5V0A-E3-08 6998136 6998136P SMF5V0A-E3-08 06AC2608 SMF5V0A-E3-08 SMF5V0A-E3-08
Product Name TVS - TVS - Diodes - SMF5V0A-E3-08 TVS Diodes SMD 5V 200W TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Esd Protection, 9.2V, Do-219Ab; Clamping Voltage Vc Max Vishay TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Package SMF DO-219AB Tape and Reel Do-219ab DO-219AB DO-219AB (SMF) DO-219AB
VWM 5 volts
IPPM 21.7 amps 21.7 amps
VC 9.2 volts 9.2 volts 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data