The SMF series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. SMF package is 50% smaller in footprint when compare to SMA package and deliverying one of the low height profiles (1.1mm) in the industry. 200 W peak pulse power capability at 10/1000µs waveform, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD-123FL Low profile: maximum height of 1.1mm. Low inductance, excellent clamping capability For surface mounted applications to optimize board space High temperature to reflow soldering guaranteed: 260°C/430sec Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1098314-SMF51A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-123F
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 2.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F
82.4V Clamp 2.4A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 51VWM 82.4VC SOD123F
2.4A 82.4V 200W 56.7V Unidirectional 51V SOD-123F Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 200W, 51V, UNIDIR, SOD-123FL; Product Range:SMF Series; TVS Polarity:Unidirectio
TVS SMF 51V Uni, 7 TR / TR RoHS Compliant: Yes
TVS SOD123FL 51V 200W UNIDIR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF51A | 1098314-SMF51A | F5833TR-ND | SMF51A | SMF51A | 33AC1007 | 51AK5713 | SMF51A |
| Product Name | Surface Mount SOD123FL 200W | TVS - TVS - Diodes - SMF51A | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 200W, 51V, Unidir, Sod-123Fl; Product Range Littelfuse | Tvs Smf 51V Uni, 7 Tr / Tr Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | 56.7 volts | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123; SOD-123F | SOD-123 | SOD-123; SOD-123FL | SOD-123; SOD-123F | ||
| VWM | 51 volts | |||||||
| IPPM | 2.4 amps | 2.4 amps |