Vishay Precision Group Single Diodes SS2H10-E3/52T

Description
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2H10-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS2H10-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
SMD 2A 100V Diode and Rectifier - 280-SS2H10-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 100V Diode and Rectifier
280-SS2H10-E3/52T
SMD 2A 100V Diode and Rectifier 280-SS2H10-E3/52T
2A 100V Rectifier Diode, SMB, DO-214AA, Surface Mount Product overview: SS2H10-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/52T can be used for catalog matching and distributor lookup.

2A 100V Rectifier Diode, SMB, DO-214AA, Surface Mount Product overview: SS2H10-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2H10-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2H10-E3/52T - 030833-SS2H10-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2H10-E3/52T
030833-SS2H10-E3/52T
Diodes, Rectifiers - Single - SS2H10-E3/52T 030833-SS2H10-E3/52T
Manufacturer: Vishay Win Source Part Number: 030833-SS2H10-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSA2I100SB; SS2H10HE3/52T; SS2H10HE3/55T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030833-SS2H10-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSA2I100SB; SS2H10HE3/52T; SS2H10HE3/55T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000965
Schottky Diodes & Rectifiers 7000965
Diode Schottky 100V 2A SMB

Diode Schottky 100V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 7000965P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000965P
Schottky Diodes & Rectifiers 7000965P
Diode Schottky 100V 2A SMB

Diode Schottky 100V 2A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1780938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1780938
Schottky Diodes & Rectifiers 1780938
Diode Schottky 100V 2A SMB

Diode Schottky 100V 2A SMB

Supplier's Site
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 05R5888 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
05R5888
Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 05R5888
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 2A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 12M2819 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
12M2819
Schottky Rectifier, 2A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 12M2819
SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A, 100V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:790mV RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2H10-E3/52T
Schottky Diodes & Rectifiers SS2H10-E3/52T
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Schottky Diodes & Rectifiers 2.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2H10-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2H10-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS2H10-E3/52T
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site
RECTIFIER, 2A,100V,HIGH BARRIER SKY - 70217323 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 2A,100V,HIGH BARRIER SKY
70217323
RECTIFIER, 2A,100V,HIGH BARRIER SKY 70217323
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS2H10-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS2H10-E3/52T
Diodes >> Schottky Barrier Diodes (SBD) SS2H10-E3/52T
100V 790mV@2A 2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

100V 790mV@2A 2A DO-214AA(SMB) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SS2H10-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2H10-E3/52T
Single Diodes SS2H10-E3/52T
DIODE SCHOTTKY 100V 2A DO214AA

DIODE SCHOTTKY 100V 2A DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number SS2H10-E3/52TGITR-ND 280-SS2H10-E3/52T 030833-SS2H10-E3/52T 7000965 7000965P 05R5888 SS2H10-E3/52T SS2H10-E3/52T 70217323 SS2H10-E3/52T SS2H10-E3/52T
Product Name Single Diodes SMD 2A 100V Diode and Rectifier Diodes, Rectifiers - Single - SS2H10-E3/52T Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 2A, 100V, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, 2A,100V,HIGH BARRIER SKY Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Package Tape and Reel SMB; DO-214AA (SMB) Do-214aa (smb) DO-214AA SMB; DO-214AA (SMB) SMB (DO-214AA) SMB SMB SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 2 amps
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data