146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMCJ, 2 PIN, Transient Suppressor Product overview: SMCJ90A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ90A-E3/57T can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794694-SMCJ90A-E3/57
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 90V
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCJ90A
Categories: Circuit Protection
Minimum Breakdown Voltage: 100V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 146V
Alternative Parts (Cross-Reference): SMCJ90A; SMCJ90A-HRA; SMCJ90A; SMCJ90A-HRAT7;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 850
TVS DIODE 90VWM 146VC DO214AB
10.3A 146V 1.5kW 100V Unidirectional 90V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, UNIDIR, 90V, DO-214AB-2 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ90A-E3/57TGITR-ND | 144-SMCJ90A-E3/57T | 794694-SMCJ90A-E3/57T | SMCJ90A-E3/57T | SMCJ90A-E3/57T | 57AJ0651 |
| Product Name | TVS Diodes | 1500 W TVS Protection Diode | TVS - TVS - Diodes - SMCJ90A-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, Unidir, 90V, Do-214Ab-2 Rohs Compliant Vishay |
| Configuration | Single | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | ||||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 100 volts | 100 volts | 100 volts | 100 volts |