The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS-DIODE, 3kW, 33V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS-DIODE, 3kW, 33V, BI-DIRECTIONAL, DO-214AB, FULL REEL; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, 3KW, 33V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
56.3A 3kW 53.3V 36.7V 33V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ33CA | SMDJ33CADKR-ND | 64T2552 | 32M3653 | 64AH8716 | SMDJ33CA | SMDJ33CA | SMDJ33CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | Tvs-Diode, 3Kw, 33V, Bi-Directional, Do-214Ab; Product Range Littelfuse | Tvs-Diode, 3Kw, 33V, Bi-Directional, Do-214Ab, Full Reel; Product Range Littelfuse | Tvs Diode, 3Kw, 33V, Bidir, Do-214Ab; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| VC | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | ||
| VBR | 36.7 to 40.6 volts | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts | |||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB (SMCJ) | DO-214AB, SMC | ||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts |