Vishay Precision Group Schottky Diodes & Rectifiers SS1H10-E3/61T

Description
Diode Schottky 100V 1A SMA
Request a Quote Datasheet
Description
Diode Schottky 100V 1A SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000956
Schottky Diodes & Rectifiers 7000956
Diode Schottky 100V 1A SMA

Diode Schottky 100V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7000956P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000956P
Schottky Diodes & Rectifiers 7000956P
Diode Schottky 100V 1A SMA

Diode Schottky 100V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1777530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777530
Schottky Diodes & Rectifiers 1777530
Diode Schottky 100V 1A SMA

Diode Schottky 100V 1A SMA

Supplier's Site
Schottky SMD 100V 1A Diode and Rectifier - 280-SS1H10-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 100V 1A Diode and Rectifier
280-SS1H10-E3/61T
Schottky SMD 100V 1A Diode and Rectifier 280-SS1H10-E3/61T
Schottky Diode 100V 1A SMA SMD Product overview: SS1H10-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 100V 1A SMA SMD Product overview: SS1H10-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS1H10-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H10-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H10-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS1H10-E3/61T - 030820-SS1H10-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1H10-E3/61T
030820-SS1H10-E3/61T
Diodes, Rectifiers - Single - SS1H10-E3/61T 030820-SS1H10-E3/61T
Manufacturer: Vishay Win Source Part Number: 030820-SS1H10-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: SS1H10 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS1H10HE3_B/I; SS1H10HE3_B/H; SS1H10HE3/61T; SS1H10-HE3/11; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 030820-SS1H10-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 770mV @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: SS1H10
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1H10HE3_B/I; SS1H10HE3_B/H; SS1H10HE3/61T; SS1H10-HE3/11;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS1H10-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS1H10-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS1H10-E3/61T
100V 770mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

100V 770mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H10-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H10-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS1H10-E3/61T
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H10-E3/61T
Schottky Diodes & Rectifiers SS1H10-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 100 Volt

Schottky Diodes & Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5884 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5884
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5884
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7982 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7982
Schottky Rectifier, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7982
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:620mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay - 42M2591 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay
42M2591
Diode, Schottky, 1A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay 42M2591
DIODE, SCHOTTKY, 1A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Operating Temperature Max:175°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 100V; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:860mV; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site
Single Diodes - SS1H10-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1H10-E3/61T
Single Diodes SS1H10-E3/61T
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 7000956 7000956P 280-SS1H10-E3/61T SS1H10-E3/61TGITR-ND 030820-SS1H10-E3/61T SS1H10-E3/61T SS1H10-E3/61T SS1H10-E3/61T 05R5884 42M2591 SS1H10-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 100V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS1H10-E3/61T Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 100V; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; DO-214AC (SMA) SMA SMA SMA (DO-214AC) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data