The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794730-SMDJ60CA
Series: SMDJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 31A
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Family Name: SMDJ6.0CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 96.8V
Alternative Parts (Cross-Reference): SMLJ6.0CA; SMLJ6.0C; 3.0SMCJ6.0C;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
TVS-DIODE, 3kW, 60V, BI-DIRECTIONAL, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS-DIODE, 3kW, 60V, BIDIRECTIONAL, DO-214AB; Breakdown Voltage Range:66.7V to 73.7V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AB; No. of Pins:2; Peak Pulse Current Ippm:31A; Power Dissipation Pd:3kW RoHS Compliant: Yes
TVS DIODE, 3KW, 60V, BIDIR, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Bidirection
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS Diodes / ESD Suppressors 3kW 60V 5% Bi-Directional
31A 96.8V 3kW 66.7V Bi-Directional 60V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ60CA | 18-SMDJ60CADKR-ND | 794730-SMDJ60CA | 64T2557 | 32M3701 | 15AC8678 | SMDJ60CA | SMDJ60CA | SMDJ60CA | SMDJ60CA |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | TVS - TVS - Diodes - SMDJ60CA | Tvs-Diode, 3Kw, 60V, Bi-Directional, Do-214Ab; Product Range Littelfuse | Tvs-Diode, 3Kw, 60V, Bidirectional, Do-214Ab; Breakdown Voltage Range Littelfuse | Tvs Diode, 3Kw, 60V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| VC | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | 96.8 volts | |||
| VBR | 66.7 to 73.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | 66.7 volts | ||||
| Configuration | Single | Single | ||||||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB-2 (SMC) | |||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts |