Littelfuse, Inc. Surface Mount – 400W SMF4L20CA

Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet
Description
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount – 400W - SMF4L20CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount – 400W
SMF4L20CA
Surface Mount – 400W SMF4L20CA
The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

The SMF4L series of SOD-123FL small and flat lead lowprofile plastic package is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs, repetition rate (duty cycle): 0.01 % Compatible with industrial standard package SOD- 123FL Low inductance, excellent clamping capability For surface mounted applications to optimize board space Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time typically below 1 ns from 0 V to Vbrmin

Supplier's Site Datasheet
TVS Diodes - 18-SMF4L20CACT-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L20CADKR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 18-SMF4L20CATR-ND - DigiKey
Thief River Falls, MN, United States
32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - SMF4L20CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMF4L20CA
TVS Diodes SMF4L20CA
TVS DIODE 20VWM 32.4VC SOD123FL

TVS DIODE 20VWM 32.4VC SOD123FL

Supplier's Site Datasheet
Tvs Diode, 2Kw, 20V, Bidir, Sod-123Fl Rohs Compliant Littelfuse - 64AH8726 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 2Kw, 20V, Bidir, Sod-123Fl Rohs Compliant Littelfuse
64AH8726
Tvs Diode, 2Kw, 20V, Bidir, Sod-123Fl Rohs Compliant Littelfuse 64AH8726
TVS DIODE, 2KW, 20V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

TVS DIODE, 2KW, 20V, BIDIR, SOD-123FL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF4L20CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF4L20CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF4L20CA
TVS DIODE 20VWM 32.4VC SOD123FL

TVS DIODE 20VWM 32.4VC SOD123FL

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF4L20CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF4L20CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF4L20CA
12.3A 400W 32.4V 22.2V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS

12.3A 400W 32.4V 22.2V 20V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMF4L20CA 18-SMF4L20CACT-ND SMF4L20CA 64AH8726 SMF4L20CA SMF4L20CA
Product Name Surface Mount – 400W TVS Diodes TVS Diodes Tvs Diode, 2Kw, 20V, Bidir, Sod-123Fl Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
RoHS Compliant RoHS RoHS RoHS
VC 32.4 volts 32.4 volts 32.4 volts 32.4 volts 32.4 volts
VBR 22.2 to 24.5 volts 22.2 volts 22.2 volts 22.2 volts 22.2 volts
Configuration Single
Package SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F SOD-123
Unlock Full Specs
to access all available technical data