Vishay Precision Group Schottky Diodes & Rectifiers SS24-E3/52T

Description
Diode Schottky 40V 2A
Request a Quote Datasheet
Description
Diode Schottky 40V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103718
Schottky Diodes & Rectifiers 7103718
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 7103718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103718P
Schottky Diodes & Rectifiers 7103718P
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1780941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1780941
Schottky Diodes & Rectifiers 1780941
Diode Schottky 40V 2A

Diode Schottky 40V 2A

Supplier's Site
Schottky 40V 2A Diode and Rectifier - 280-SS24-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SS24-E3/52T
Schottky 40V 2A Diode and Rectifier 280-SS24-E3/52T
DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/52T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A DO214AA Product overview: SS24-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS24-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS24-E3/52T - 030826-SS24-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS24-E3/52T
030826-SS24-E3/52T
Diodes, Rectifiers - Single - SS24-E3/52T 030826-SS24-E3/52T
Manufacturer: Vishay Win Source Part Number: 030826-SS24-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 750

Manufacturer: Vishay
Win Source Part Number: 030826-SS24-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 750

Buy Now Datasheet
Single Diodes - SS24-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24-E3/52TGITR-ND
Single Diodes SS24-E3/52TGITR-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SS24-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS24-E3/52TGICT-ND
Single Diodes SS24-E3/52TGICT-ND
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Rectifier, 40V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 97W2923 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Vishay
97W2923
Schottky Rectifier, 40V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Vishay 97W2923
SCHOTTKY RECTIFIER, 40V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS24-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS24-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SS24-E3/52T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS24-E3/52T
Schottky Diodes & Rectifiers SS24-E3/52T
Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Schottky Diodes & Rectifiers 2.0 Amp 40 Volt

Buy Now Datasheet
Single Diodes - SS24-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS24-E3/52T
Single Diodes SS24-E3/52T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS24-E3/52T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS24-E3/52T
Diodes >> Schottky Barrier Diodes (SBD) SS24-E3/52T
40V 500mV@2A 2A DO-214AA Schottky Barrier Diodes (SBD) ROHS

40V 500mV@2A 2A DO-214AA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
RECTIFIER, 2A,40V,SM SCHOTTKY - 70217322 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 2A,40V,SM SCHOTTKY
70217322
RECTIFIER, 2A,40V,SM SCHOTTKY 70217322
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
DIODE SCHOTTKY 40V 2A DO214AA - 884-SS24-E3/52T - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 2A DO214AA
884-SS24-E3/52T
DIODE SCHOTTKY 40V 2A DO214AA 884-SS24-E3/52T
DIODE SCHOTTKY 40V 2A DO214AA

DIODE SCHOTTKY 40V 2A DO214AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 7103718 7103718P 280-SS24-E3/52T 030826-SS24-E3/52T SS24-E3/52TGITR-ND 97W2923 SS24-E3/52T SS24-E3/52T SS24-E3/52T SS24-E3/52T 70217322 884-SS24-E3/52T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 40V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS24-E3/52T Single Diodes Schottky Rectifier, 40V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) RECTIFIER, 2A,40V,SM SCHOTTKY DIODE SCHOTTKY 40V 2A DO214AA
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA Tape & Reel (TR) SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) SMB (DO-214AA) SMB; DO-214AA, SMB SMB SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data