Vishay Intertechnology, Inc. Schottky 1A 60V Diode and Rectifier SS16HE3_B/H

Description
Schottky Rectifier Diode, 1A, 60V, Silicon, SMA Product overview: SS16HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode, 1A, 60V, Silicon, SMA Product overview: SS16HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 60V Diode and Rectifier - 280-SS16HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-SS16HE3_B/H
Schottky 1A 60V Diode and Rectifier 280-SS16HE3_B/H
Schottky Rectifier Diode, 1A, 60V, Silicon, SMA Product overview: SS16HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16HE3_B/H can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 1A, 60V, Silicon, SMA Product overview: SS16HE3_B/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS16HE3_B/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16HE3_B/HGICT-ND
Single Diodes SS16HE3_B/HGICT-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16HE3_B/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16HE3_B/HGITR-ND
Single Diodes SS16HE3_B/HGITR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16HE3_B/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16HE3_B/HGIDKR-ND
Single Diodes SS16HE3_B/HGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112297-SS16HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112297-SS16HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112297-SS16HE3_B/H
Win Source Part Number: 1112297-SS16HE3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS16HE3 B/H; SS16HE3-B/H; SS16HE3BH; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS16HE3_B/HGITR,SS16 HE3_B/HGIDKR,SS16HE3 _B/HGICT Base Product Number: SS16

Win Source Part Number: 1112297-SS16HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS16HE3 B/H; SS16HE3-B/H; SS16HE3BH;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS16HE3_B/HGITR,SS16HE3_B/HGIDKR,SS16HE3_B/HGICT
Base Product Number: SS16

Buy Now Datasheet
Single Diodes - SS16HE3_B/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS16HE3_B/H
Single Diodes SS16HE3_B/H
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS16HE3_B/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS16HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers SS16HE3_B/H
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS16HE3_B/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS16HE3_B/H
Diodes >> Schottky Barrier Diodes (SBD) SS16HE3_B/H
60V 750mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 750mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS16HE3_B/H SS16HE3_B/HGICT-ND 1112297-SS16HE3_B/H SS16HE3_B/H SS16HE3_B/H SS16HE3_B/H
Product Name Schottky 1A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data