Micro Commercial Components Corp. Schottky 100V 1A Diode and Rectifier SMD110PL-TP

Description
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SMD110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD110PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SMD110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD110PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 1A Diode and Rectifier - 280-SMD110PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-SMD110PL-TP
Schottky 100V 1A Diode and Rectifier 280-SMD110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SMD110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD110PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A SOD123FL Product overview: SMD110PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD110PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SMD110PL-TP - 1098138-SMD110PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SMD110PL-TP
1098138-SMD110PL-TP
Diodes, Rectifiers - Single - SMD110PL-TP 1098138-SMD110PL-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1098138-SMD110PL-TP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Micro Commercial Co
Win Source Part Number: 1098138-SMD110PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Diodes - SMD110PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD110PL-TPMSCT-ND
Single Diodes SMD110PL-TPMSCT-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD110PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD110PL-TPMSTR-ND
Single Diodes SMD110PL-TPMSTR-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD110PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SMD110PL-TPMSDKR-ND
Single Diodes SMD110PL-TPMSDKR-ND
Diode Schottky 100V 1A Surface Mount SOD-123FL

Diode Schottky 100V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SMD110PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SMD110PL-TP
Single Diodes SMD110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SMD110PL-TP
Schottky Diodes & Rectifiers SMD110PL-TP
Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 1A SOD123FL

Schottky Diodes & Rectifiers DIODE SCHOTTKY 100V 1A SOD123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SMD110PL-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SMD110PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SMD110PL-TP
DIODE SCHOTTKY 100V 1A SOD123FL

DIODE SCHOTTKY 100V 1A SOD123FL

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SMD110PL-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SMD110PL-TP
Diodes >> Schottky Barrier Diodes (SBD) SMD110PL-TP
100V 850mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

100V 850mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SMD110PL-TP 1098138-SMD110PL-TP SMD110PL-TPMSCT-ND SMD110PL-TP SMD110PL-TP SMD110PL-TP SMD110PL-TP
Product Name Schottky 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - SMD110PL-TP Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET100103 - Micross Components, Inc.
Specs
IFSM 750 amps
IF 90000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Schottky 4V 100MW Diode and Rectifier - 284-BAT1505WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers