DIODE SCHOTTKY 60V 2A SOD123FL Product overview: SMD26PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD26PL-TP can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount SOD-123FL
Diode Schottky 60V 2A Surface Mount SOD-123FL
Diode Schottky 60V 2A Surface Mount SOD-123FL
Manufacturer: Micro Commercial Co
Win Source Part Number: 1098162-SMD26PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 210pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
DIODE SCHOTTKY 60V 2A SOD123FL
Schottky Diodes & Rectifiers Diode 60V 50A
DIODE SCHOTTKY 60V 2A SOD123FL
60V 700mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-SMD26PL-TP | SMD26PL-TPMSCT-ND | 1098162-SMD26PL-TP | SMD26PL-TP | SMD26PL-TP | SMD26PL-TP | SMD26PL-TP |
| Product Name | Schottky 60V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SMD26PL-TP | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123; SOD-123F | SOD-123; SOD-123FL | SOD-123 | SOD-123 |