Vishay Precision Group Schottky 50V 1A Diode and Rectifier SS15-E3/61T

Description
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 1A Diode and Rectifier - 280-SS15-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SS15-E3/61T
Schottky 50V 1A Diode and Rectifier 280-SS15-E3/61T
Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/61T can be used for catalog matching and distributor lookup.

Diode Schottky 50V 1A 2-Pin SMA T/R Product overview: SS15-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS15-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS15-E3/61TGITR-ND
Single Diodes SS15-E3/61TGITR-ND
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS15-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS15-E3/61TGICT-ND
Single Diodes SS15-E3/61TGICT-ND
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS15-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS15-E3/61TGIDKR-ND
Single Diodes SS15-E3/61TGIDKR-ND
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS15-E3/61T - 1102054-SS15-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS15-E3/61T
1102054-SS15-E3/61T
Diodes, Rectifiers - Single - SS15-E3/61T 1102054-SS15-E3/61T
Manufacturer: Vishay Win Source Part Number: 1102054-SS15-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 50V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102054-SS15-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS15-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS15-E3/61T
Single Diodes SS15-E3/61T
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS15-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS15-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS15-E3/61T
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SS15-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS15-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS15-E3/61T
50V 750mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

50V 750mV@1A 1A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS15-E3/61T
Schottky Diodes & Rectifiers SS15-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 50 Volt

Schottky Diodes & Rectifiers 1.0 Amp 50 Volt

Buy Now Datasheet
Schottky Rectifier, 1A 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8011 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8011
Schottky Rectifier, 1A 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8011
SCHOTTKY RECTIFIER, 1A 50V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 50V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS15-E3/61T SS15-E3/61TGITR-ND 1102054-SS15-E3/61T SS15-E3/61T SS15-E3/61T SS15-E3/61T SS15-E3/61T 77K8011
Product Name Schottky 50V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS15-E3/61T Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rectifier, 1A 50V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA SMA (DO-214AC) SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data