TVS DIODE 9VWM 15.4VC SMF Product overview: SMF9.0CA from MDD is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF9.0CA can be used for catalog matching and distributor lookup.
13A 15.4V 10V 9V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMF9.0CA | SMF9.0CA | SMF9.0CA |
| Product Name | TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123F, SMF |
| Peak Pulse Power | 200 watts | 200 watts |