Micro Commercial Components Corp. Diodes, Rectifiers - Single - SS2150-LTP SS2150-LTP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 129994-SS2150-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 150V Capacitance @ Vr, F: 170pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 129994-SS2150-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 150V Capacitance @ Vr, F: 170pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2150-LTP - 129994-SS2150-LTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2150-LTP
129994-SS2150-LTP
Diodes, Rectifiers - Single - SS2150-LTP 129994-SS2150-LTP
Manufacturer: Micro Commercial Co Win Source Part Number: 129994-SS2150-LTP Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 150V Capacitance @ Vr, F: 170pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 129994-SS2150-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Capacitance @ Vr, F: 170pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - SS2150-LTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2150-LTPMSCT-ND
Single Diodes SS2150-LTPMSCT-ND
Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS2150-LTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2150-LTPMSDKR-ND
Single Diodes SS2150-LTPMSDKR-ND
Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS2150-LTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2150-LTPMSTR-ND
Single Diodes SS2150-LTPMSTR-ND
Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 150V 2A Diode and Rectifier - 280-SS2150-LTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-SS2150-LTP
Schottky 150V 2A Diode and Rectifier 280-SS2150-LTP
DIODE SCHOTTKY 150V 2A DO214AC Product overview: SS2150-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2150-LTP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 2A DO214AC Product overview: SS2150-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2150-LTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2150-LTP
Schottky Diodes & Rectifiers SS2150-LTP
Schottky Diodes & Rectifiers Rectifier 150V 50A

Schottky Diodes & Rectifiers Rectifier 150V 50A

Buy Now Datasheet
SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC - 543-SS2150-LTP - Utmel Electronic Limited
Hong Kong, China
SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC
543-SS2150-LTP
SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC 543-SS2150-LTP
SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC

SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS2150-LTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2150-LTP
Discrete Semiconductor Products - Diodes - Rectifiers SS2150-LTP
DIODE SCHOTTKY 150V 2A DO214AC

DIODE SCHOTTKY 150V 2A DO214AC

Supplier's Site
Single Diodes - SS2150-LTP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2150-LTP
Single Diodes SS2150-LTP
DIODE SCHOTTKY 150V 2A DO214AC

DIODE SCHOTTKY 150V 2A DO214AC

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS2150-LTP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS2150-LTP
Diodes >> Schottky Barrier Diodes (SBD) SS2150-LTP
150V 900mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

150V 900mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 129994-SS2150-LTP SS2150-LTPMSCT-ND 280-SS2150-LTP SS2150-LTP 543-SS2150-LTP SS2150-LTP SS2150-LTP SS2150-LTP
Product Name Diodes, Rectifiers - Single - SS2150-LTP Single Diodes Schottky 150V 2A Diode and Rectifier Schottky Diodes & Rectifiers SS2150 Series 150 V 2 A Schottky Rectifier Surface Mount - DO-214AC Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data