Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS1FH6HM3/H SS1FH6HM3/H

Description
Manufacturer: Vishay Win Source Part Number: 1102066-SS1FH6HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 3μA @ 60V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102066-SS1FH6HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 3μA @ 60V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS1FH6HM3/H - 1102066-SS1FH6HM3/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS1FH6HM3/H
1102066-SS1FH6HM3/H
Diodes, Rectifiers - Single - SS1FH6HM3/H 1102066-SS1FH6HM3/H
Manufacturer: Vishay Win Source Part Number: 1102066-SS1FH6HM3/H Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 3μA @ 60V Capacitance @ Vr, F: 90pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-219AB (SMF) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102066-SS1FH6HM3/H
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 3μA @ 60V
Capacitance @ Vr, F: 90pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS1FH6HM3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6HM3/HGIDKR-ND
Single Diodes SS1FH6HM3/HGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FH6HM3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6HM3/HGICT-ND
Single Diodes SS1FH6HM3/HGICT-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Diodes - SS1FH6HM3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS1FH6HM3/HGITR-ND
Single Diodes SS1FH6HM3/HGITR-ND
Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Diode Schottky 60V 1A Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Schottky 1A 60V Diode and Rectifier - 280-SS1FH6HM3/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-SS1FH6HM3/H
Schottky 1A 60V Diode and Rectifier 280-SS1FH6HM3/H
Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-219AB, Product overview: SS1FH6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6HM3/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 60V V(RRM), Silicon, DO-219AB, Product overview: SS1FH6HM3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1FH6HM3/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1FH6HM3/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1FH6HM3/H
Discrete Semiconductor Products - Diodes - Rectifiers SS1FH6HM3/H
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Supplier's Site
Single Diodes - SS1FH6HM3/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1FH6HM3/H
Single Diodes SS1FH6HM3/H
DIODE SCHOTTKY 60V 1A DO219AB

DIODE SCHOTTKY 60V 1A DO219AB

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS1FH6HM3/H - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS1FH6HM3/H
Diodes >> Schottky Barrier Diodes (SBD) SS1FH6HM3/H
60V 700mV@1A 1A DO-219AB(SMF) Schottky Barrier Diodes (SBD) ROHS

60V 700mV@1A 1A DO-219AB(SMF) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 1102066-SS1FH6HM3/H SS1FH6HM3/HGIDKR-ND 280-SS1FH6HM3/H SS1FH6HM3/H SS1FH6HM3/H SS1FH6HM3/H
Product Name Diodes, Rectifiers - Single - SS1FH6HM3/H Single Diodes Schottky 1A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data