3A 22V 70W 5.6V Unidirectional 5V SOT-23-6L Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SRV05-4 |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional |
| RoHS Compliant | RoHS |
| Package | SOT23 |
| Peak Pulse Power | 70 watts |