Manufacturer: Micro Commercial Co
Win Source Part Number: 1098161-SMD24PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
DIODE SCHOTTKY 40V 2A SOD123FL Product overview: SMD24PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SMD24PL-TP can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount SOD-123FL
Diode Schottky 40V 2A Surface Mount SOD-123FL
Diode Schottky 40V 2A Surface Mount SOD-123FL
40V 500mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 2A SOD123FL
Schottky Diodes & Rectifiers Diode 40V 50A
DIODE SCHOTTKY 40V 2A SOD123FL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1098161-SMD24PL-TP | 280-SMD24PL-TP | SMD24PL-TPMSCT-ND | SMD24PL-TP | SMD24PL-TP | SMD24PL-TP | SMD24PL-TP |
| Product Name | Diodes, Rectifiers - Single - SMD24PL-TP | Schottky 40V 2A Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |