Vishay Precision Group Single Diodes SS16-E3/61T

Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote
Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS16-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/61TGICT-ND
Single Diodes SS16-E3/61TGICT-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/61TGITR-ND
Single Diodes SS16-E3/61TGITR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/61TGIDKR-ND
Single Diodes SS16-E3/61TGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9189411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189411
Schottky Diodes & Rectifiers 9189411
Diode Schottky Rectifier 1A 60V DO-214AC

Diode Schottky Rectifier 1A 60V DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 6387937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6387937
Schottky Diodes & Rectifiers 6387937
Diode Schottky Rectifier 1A 60V DO-214AC

Diode Schottky Rectifier 1A 60V DO-214AC

Supplier's Site
Schottky Diodes & Rectifiers - 6387937P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6387937P
Schottky Diodes & Rectifiers 6387937P
SS16-E3

SS16-E3

Supplier's Site
Schottky SMD 60V 1A Diode and Rectifier - 280-SS16-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 60V 1A Diode and Rectifier
280-SS16-E3/61T
Schottky SMD 60V 1A Diode and Rectifier 280-SS16-E3/61T
Schottky Diode 60V 1A SMA Surface Mount Product overview: SS16-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/61T can be used for catalog matching and distributor lookup.

Schottky Diode 60V 1A SMA Surface Mount Product overview: SS16-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS16-E3/61T - 030817-SS16-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS16-E3/61T
030817-SS16-E3/61T
Diodes, Rectifiers - Single - SS16-E3/61T 030817-SS16-E3/61T
Manufacturer: Vishay Win Source Part Number: 030817-SS16-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: SS16 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS16 F4G; SS16 M2; SS16E2; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 030817-SS16-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SS16
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS16 F4G; SS16 M2; SS16E2;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS16-E3/61T
Schottky Diodes & Rectifiers SS16-E3/61T
Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Schottky Diodes & Rectifiers 1.0 Amp 60 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS16-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS16-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS16-E3/61T
60V 750mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 750mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS16-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS16-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS16-E3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 77K8017 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
77K8017
Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 77K8017
SCHOTTKY RECTIFIER, 1A 60V DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A 60V DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 60V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 85W3433 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 60V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
85W3433
Diode, Schottky, 1A, 60V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 85W3433
DIODE, SCHOTTKY, 1A, 60V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 60V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site
Zener Diode Do214-E3 Rohs Compliant Vishay - 82AC0116 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Do214-E3 Rohs Compliant Vishay
82AC0116
Zener Diode Do214-E3 Rohs Compliant Vishay 82AC0116
ZENER DIODE DO214-E3 ROHS COMPLIANT: YES

ZENER DIODE DO214-E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single Diodes - SS16-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS16-E3/61T
Single Diodes SS16-E3/61T
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Zener Diodes Schottky Diodes
Product Number SS16-E3/61TGICT-ND 9189411 6387937P 280-SS16-E3/61T 030817-SS16-E3/61T SS16-E3/61T SS16-E3/61T SS16-E3/61T 77K8017 85W3433 82AC0116 SS16-E3/61T
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky SMD 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS16-E3/61T Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A 60V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1A, 60V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Zener Diode Do214-E3 Rohs Compliant Vishay Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; DO-214AC (SMA) SMA (DO-214AC) SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data