DIODE SCHOTTKY 100V 2A DO214AC Product overview: SS210-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS210-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1032519-SS210-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): VSSA3L6S-M3/61T; B260A-13-F; SA2M-E3/5AT; SSA24-E3/61T; B220A-13-F; B240A-13-FSS210LTP;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SS210-LTPMSCT,SS210-
Base Product Number: SS210
DIODE SCHOTTKY 100V 2A DO214AC
DIODE SCHOTTKY 2A 100V SMA
100V 850mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 2A, 100V Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SS210-LTP | SS210-LTPMSCT-ND | 1032519-SS210-LTP | SS210-LTP | 543-SS210-LTP | SS210-LTP | SS210-LTP |
| Product Name | Schottky 100V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE SCHOTTKY 2A 100V SMA | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | DO-214AC, SMA | SMA | SMA; DO-214AC, SMA | SMA | SMA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |