Vishay Precision Group Schottky Diodes & Rectifiers SS26S-E3/61T

Description
Diode Schottky 60V 2A
Request a Quote Datasheet
Description
Diode Schottky 60V 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8187420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187420
Schottky Diodes & Rectifiers 8187420
Diode Schottky 60V 2A

Diode Schottky 60V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 8187420P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8187420P
Schottky Diodes & Rectifiers 8187420P
Diode Schottky 60V 2A

Diode Schottky 60V 2A

Supplier's Site
Schottky Diodes & Rectifiers - 1656122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656122
Schottky Diodes & Rectifiers 1656122
Diode Schottky 60V 2A

Diode Schottky 60V 2A

Supplier's Site
Single Diodes - SS26S-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26S-E3/61TGITR-ND
Single Diodes SS26S-E3/61TGITR-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS26S-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26S-E3/61TGICT-ND
Single Diodes SS26S-E3/61TGICT-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS26S-E3/61T - 1102109-SS26S-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26S-E3/61T
1102109-SS26S-E3/61T
Diodes, Rectifiers - Single - SS26S-E3/61T 1102109-SS26S-E3/61T
Manufacturer: Vishay Win Source Part Number: 1102109-SS26S-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 750mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102109-SS26S-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2 A 60 V Diode and Rectifier - 280-SS26S-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 60 V Diode and Rectifier
280-SS26S-E3/61T
2 A 60 V Diode and Rectifier 280-SS26S-E3/61T
DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS26S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26S-E3/61T can be used for catalog matching and distributor lookup.

DIODE 2 A, 60 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SS26S-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 60 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 60 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26S-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS26S-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS26S-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SS26S-E3/61T
60V 750mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 750mV@2A 2A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26S-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26S-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS26S-E3/61T
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS26S-E3/61T
Schottky Diodes & Rectifiers SS26S-E3/61T
Schottky Diodes & Rectifiers 2.0 Amp 60 Volt 40 Amp IFSM

Schottky Diodes & Rectifiers 2.0 Amp 60 Volt 40 Amp IFSM

Buy Now Datasheet
Single Diodes - SS26S-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS26S-E3/61T
Single Diodes SS26S-E3/61T
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site Datasheet
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3868 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3868
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3868
SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 70AC6523 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
70AC6523
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 70AC6523
SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage VF Max:750mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 8187420 8187420P SS26S-E3/61TGITR-ND 1102109-SS26S-E3/61T 280-SS26S-E3/61T SS26S-E3/61T SS26S-E3/61T SS26S-E3/61T SS26S-E3/61T 60AC3868 70AC6523
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - SS26S-E3/61T 2 A 60 V Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma) DO-214AC SMA; DO-214AC (SMA) Tape and Reel SMA SMA (DO-214AC) SMA; DO-214AC, SMA DO-214AC SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data