6.8A 29.2V 20V 18V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF18A | SMF18A |
| Product Name | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Unidirectional | |
| Package | SOD-123; SOD-123F, SMF | SOD-123 |
| Peak Pulse Power | 200 watts | |
| VC | 29.2 volts | 29.2 volts |