Vishay Intertechnology, Inc. Single Diodes SS1H10HE3_B/I

Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS1H10HE3_B/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H10HE3_B/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS1H10HE3_B/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 1A 100V Diode and Rectifier - 280-SS1H10HE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 100V Diode and Rectifier
280-SS1H10HE3_B/I
Schottky 1A 100V Diode and Rectifier 280-SS1H10HE3_B/I
Rectifier Diode, Schottky, 1 Element, 1A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS1H10HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10HE3_B/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 100V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS1H10HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS1H10HE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1124371-SS1H10HE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1124371-SS1H10HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1124371-SS1H10HE3_B/I
Win Source Part Number: 1124371-SS1H10HE3_B/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A Current - Reverse Leakage @ Vr: 1 µA @ 100 V Operating Temperature - Junction: 175°C (Max) Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS1H10HE3-B/I; SS1H10HE3BI; SS1H10HE3_BI; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS1H10HE3_B/IGICT,SS 1H10HE3_B/IGITR,SS1H 10HE3_B/IGIDKR,SS1H1 0HE3_B/I-ND Base Product Number: SS1H10

Win Source Part Number: 1124371-SS1H10HE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS1H10HE3-B/I; SS1H10HE3BI; SS1H10HE3_BI;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS1H10HE3_B/IGICT,SS1H10HE3_B/IGITR,SS1H10HE3_B/IGIDKR,SS1H10HE3_B/I-ND
Base Product Number: SS1H10

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS1H10HE3_B/I - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS1H10HE3_B/I
Diodes >> Schottky Barrier Diodes (SBD) SS1H10HE3_B/I
100V 1A 860mV@2A DO-214AC Schottky Barrier Diodes (SBD) ROHS

100V 1A 860mV@2A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS1H10HE3_B/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS1H10HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers SS1H10HE3_B/I
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS1H10HE3_B/I
Schottky Diodes & Rectifiers SS1H10HE3_B/I
Schottky Diodes & Rectifiers 1A 100V H. Barrier Sky Rect.

Schottky Diodes & Rectifiers 1A 100V H. Barrier Sky Rect.

Buy Now Datasheet
Single Diodes - SS1H10HE3_B/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS1H10HE3_B/I
Single Diodes SS1H10HE3_B/I
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number SS1H10HE3_B/IGICT-ND 280-SS1H10HE3_B/I 1124371-SS1H10HE3_B/I SS1H10HE3_B/I SS1H10HE3_B/I SS1H10HE3_B/I SS1H10HE3_B/I
Product Name Single Diodes Schottky 1A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data