OSRAM GmbH Optoelectronics - Laser Diodes, Modules SPL PL90

Description
Win Source Part Number: 1372034-SPL PL90 Category: Optoelectronics - Laser Diodes, Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: ams-OSRAM USA INC. Package: Bulk Product Status: Active Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number: SPL PL90 HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 40A Power (Watts): 30W Wavelength: 905nm Voltage - Input: 5.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1372034-SPL PL90 Category: Optoelectronics - Laser Diodes, Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: ams-OSRAM USA INC. Package: Bulk Product Status: Active Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number: SPL PL90 HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 40A Power (Watts): 30W Wavelength: 905nm Voltage - Input: 5.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Laser Diodes, Modules - 1372034-SPL PL90 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Laser Diodes, Modules
1372034-SPL PL90
Optoelectronics - Laser Diodes, Modules 1372034-SPL PL90
Win Source Part Number: 1372034-SPL PL90 Category: Optoelectronics - Laser Diodes, Modules Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: ams-OSRAM USA INC. Package: Bulk Product Status: Active Package / Case: Radial, 5mm Dia (T 1 3/4) Base Product Number: SPL PL90 HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 40A Power (Watts): 30W Wavelength: 905nm Voltage - Input: 5.3V

Win Source Part Number: 1372034-SPL PL90
Category: Optoelectronics - Laser Diodes, Modules
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: ams-OSRAM USA INC.
Package: Bulk
Product Status: Active
Package / Case: Radial, 5mm Dia (T 1 3/4)
Base Product Number: SPL PL90
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 40A
Power (Watts): 30W
Wavelength: 905nm
Voltage - Input: 5.3V

Buy Now Datasheet
Diode, Laser, 905Nm, 25W; Wavelength Typ Ams Osram Group - 05M1289 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Laser, 905Nm, 25W; Wavelength Typ Ams Osram Group
05M1289
Diode, Laser, 905Nm, 25W; Wavelength Typ Ams Osram Group 05M1289
DIODE, LASER, 905NM, 25W; Wavelength Typ:905nm; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Output Power:25W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:40A RoHS Compliant: Yes

DIODE, LASER, 905NM, 25W; Wavelength Typ:905nm; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Output Power:25W; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Laser Diodes - SPL PL90 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Laser Diodes
SPL PL90
Optocoupler/LED/Digital Tube/Photoelectric Device >> Laser Diodes SPL PL90
5.3V 905nm 40A Plugin Laser Diodes ROHS

5.3V 905nm 40A Plugin Laser Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Diodes
Product Number 1372034-SPL PL90 05M1289 SPL PL90
Product Name Optoelectronics - Laser Diodes, Modules Diode, Laser, 905Nm, 25W; Wavelength Typ Ams Osram Group Optocoupler/LED/Digital Tube/Photoelectric Device >> Laser Diodes
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - FSCBA4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 4000 mA
VR 400 volts
View Details
Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
 - 1N4741A,133 - Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
View Details
2 suppliers