Vishay Intertechnology, Inc. TVS Diodes SMF6V0A-E3-08

Description
ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir
Request a Quote Datasheet
Description
ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1807959P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807959P
TVS Diodes 1807959P
ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

Supplier's Site
TVS Diodes - 1807393 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807393
TVS Diodes 1807393
ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

Supplier's Site
TVS Diodes - 1807959 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807959
TVS Diodes 1807959
ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

ESD PROTECTION DIODE SMF DO219-E3; 6V,Ir

Supplier's Site
TVS - TVS - Diodes - SMF6V0A-E3-08 - 1098329-SMF6V0A-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMF6V0A-E3-08
1098329-SMF6V0A-E3-08
TVS - TVS - Diodes - SMF6V0A-E3-08 1098329-SMF6V0A-E3-08
Manufacturer: Vishay Win Source Part Number: 1098329-SMF6V0A-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 1063pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 175°C (TJ) Case / Package: SMF STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 19.4A Power Dissipation - Pd: 200W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1098329-SMF6V0A-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 1063pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: SMF
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 19.4A
Power Dissipation - Pd: 200W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000W 6V TVS Protection Diode
144-SMF6V0A-E3-08
1000W 6V TVS Protection Diode 144-SMF6V0A-E3-08
Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-E3-08 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 6V V(RWM), Unidirectional, 1 Element, Silicon, DO-219AB, SMF, 2 PIN Product overview: SMF6V0A-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMF6V0A-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMF6V0A-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF6V0A-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS Diodes - SMF6V0A-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

10.3V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-219AB (SMF)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMF6V0A-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMF6V0A-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMF6V0A-E3-08
10.3V 6.67V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

10.3V 6.67V SMF Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMF6V0A-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMF6V0A-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMF6V0A-E3-08
TVS DIODE 6VWM 10.3VC SMF

TVS DIODE 6VWM 10.3VC SMF

Supplier's Site
TVS Diodes SMF6V0A-E3-08
TVS DIODE 6VWM 10.3VC SMF

TVS DIODE 6VWM 10.3VC SMF

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1807959P 1098329-SMF6V0A-E3-08 144-SMF6V0A-E3-08 SMF6V0A-E3-08CT-ND SMF6V0A-E3-08 SMF6V0A-E3-08 SMF6V0A-E3-08
Product Name TVS Diodes TVS - TVS - Diodes - SMF6V0A-E3-08 1000W 6V TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single
Direction Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS
Package DO-219 SMF Cut Tape DO-219AB DO-219AB (SMF) DO-219AB
Pin Count 2
Unlock Full Specs
to access all available technical data