Vishay Precision Group Diodes, Rectifiers - Single - SS2PH10-M3/84A SS2PH10-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1102130-SS2PH10-M3/8 4A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: SS2PH10 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2PH10HM3/84A; SS2PH10HM3/85A; SS2PH10HE3/85A; SS2PH10HM3_A/H ; Introduction Date: November 09, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102130-SS2PH10-M3/8 4A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: SS2PH10 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2PH10HM3/84A; SS2PH10HM3/85A; SS2PH10HE3/85A; SS2PH10HM3_A/H ; Introduction Date: November 09, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2PH10-M3/84A - 1102130-SS2PH10-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2PH10-M3/84A
1102130-SS2PH10-M3/84A
Diodes, Rectifiers - Single - SS2PH10-M3/84A 1102130-SS2PH10-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102130-SS2PH10-M3/8 4A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: SS2PH10 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2PH10HM3/84A; SS2PH10HM3/85A; SS2PH10HE3/85A; SS2PH10HM3_A/H ; Introduction Date: November 09, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102130-SS2PH10-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: SS2PH10
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS2PH10HM3/84A; SS2PH10HM3/85A; SS2PH10HE3/85A; SS2PH10HM3_A/H ;
Introduction Date: November 09, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2A 100V Diode and Rectifier - 280-SS2PH10-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 100V Diode and Rectifier
280-SS2PH10-M3/84A
SMD 2A 100V Diode and Rectifier 280-SS2PH10-M3/84A
2A 100V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2PH10-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10-M3/84A can be used for catalog matching and distributor lookup.

2A 100V Rectifier Diode, DO-220AA, Surface Mount Product overview: SS2PH10-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2PH10-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2PH10-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH10-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH10-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH10-M3/84A
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH10-M3/84A
Schottky Diodes & Rectifiers SS2PH10-M3/84A
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Schottky Diodes & Rectifiers 2.0 Amp 100 Volt 50 Amp IFSM

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS2PH10-M3/84A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS2PH10-M3/84A
Diodes >> Schottky Barrier Diodes (SBD) SS2PH10-M3/84A
100V Single 770mV@2A 2A DO-220AA Schottky Barrier Diodes (SBD) ROHS

100V Single 770mV@2A 2A DO-220AA Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
VISHAY SS2PH10-M3/84ASchottky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV - 884-SS2PH10-M3/84A - Utmel Electronic Limited
Hong Kong, China
VISHAY SS2PH10-M3/84ASchottky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV
884-SS2PH10-M3/84A
VISHAY SS2PH10-M3/84ASchottky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV 884-SS2PH10-M3/84A
VISHAY SS2PH10-M3/84ASchott ky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV

VISHAY SS2PH10-M3/84ASchottky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV

Supplier's Site
Single Diodes - SS2PH10-M3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS2PH10-M3/84A
Single Diodes SS2PH10-M3/84A
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site Datasheet
Diode, Schottky, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 75R3236 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
75R3236
Diode, Schottky, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay 75R3236
DIODE, SCHOTTKY, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 100V, DO-220AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-220AA; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1102130-SS2PH10-M3/84A 280-SS2PH10-M3/84A SS2PH10-M3/84AGIDKR-ND SS2PH10-M3/84A SS2PH10-M3/84A SS2PH10-M3/84A 884-SS2PH10-M3/84A SS2PH10-M3/84A 75R3236
Product Name Diodes, Rectifiers - Single - SS2PH10-M3/84A SMD 2A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) VISHAY SS2PH10-M3/84ASchottky Rectifier, Single, 100 V, 2 A, DO-220AA, 2 Pins, 800 mV Single Diodes Diode, Schottky, 2A, 100V, Do-220Aa; Repetitive Reverse Voltage Vrrm Max Vishay
Life Cycle Stage Active Active Active
Package DO-220AA (SMP) Tape and Reel DO-220AA-2 DO-220AA DO-220AA DO-220AA
VF 0.8000 volts 0.7700 volts 0.8000 volts 0.8000 volts 0.8000 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data