The SMDJ Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications in order to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C × ΔT Glass passivated chip junction
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 62A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
3kW 30V Unidirectional TVS Diode, SMC, 62A Product overview: SMDJ30A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 62A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 62A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMDJ30A can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS Diodes / ESD Suppressors 3kW 30V 5% Uni-Directional
62A 3kW 48.4V 33.3V 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE, 3KW, 30V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
TVS DIODE, 3KW, 30V, DO-214AB; Product Range:SMDJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMDJ30A | SMDJ30ATR-ND | 144-SMDJ30A | SMDJ30A | SMDJ30A | SMDJ30A | SMDJ30A | 06R2036 |
| Product Name | 3000W Surface Mount Transient Voltage Suppresssion (TVS) Diode - SMDJ Series | TVS Diodes | 30V 62A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Tvs Diode, 3Kw, 30V, Do-214Ab; Product Range Littelfuse |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts |