Vishay Precision Group Schottky 60V 1A Diode and Rectifier SS16-E3/5AT

Description
Diode Schottky 60V 1A 2-Pin SMA T/R Product overview: SS16-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 60V 1A 2-Pin SMA T/R Product overview: SS16-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-SS16-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SS16-E3/5AT
Schottky 60V 1A Diode and Rectifier 280-SS16-E3/5AT
Diode Schottky 60V 1A 2-Pin SMA T/R Product overview: SS16-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/5AT can be used for catalog matching and distributor lookup.

Diode Schottky 60V 1A 2-Pin SMA T/R Product overview: SS16-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS16-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS16-E3/5AT - 066041-SS16-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS16-E3/5AT
066041-SS16-E3/5AT
Diodes, Rectifiers - Single - SS16-E3/5AT 066041-SS16-E3/5AT
Manufacturer: Vishay Win Source Part Number: 066041-SS16-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Commercial, Power Management

Manufacturer: Vishay
Win Source Part Number: 066041-SS16-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Commercial, Power Management

Buy Now Datasheet
Single Diodes - SS16-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/5ATGITR-ND
Single Diodes SS16-E3/5ATGITR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/5ATGICT-ND
Single Diodes SS16-E3/5ATGICT-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SS16-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS16-E3/5ATGIDKR-ND
Single Diodes SS16-E3/5ATGIDKR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103682
Schottky Diodes & Rectifiers 7103682
Diode Schottky 60V 1A

Diode Schottky 60V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7103682P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103682P
Schottky Diodes & Rectifiers 7103682P
Diode Schottky 60V 1A

Diode Schottky 60V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 9190701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190701
Schottky Diodes & Rectifiers 9190701
Diode Schottky 60V 1A

Diode Schottky 60V 1A

Supplier's Site
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3864
Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3864
SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 60V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 1A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 12M2814 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
12M2814
Diode, Schottky, 1A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 12M2814
DIODE, SCHOTTKY, 1A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 60V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:750mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS16-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS16-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SS16-E3/5AT
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS16-E3/5AT
Schottky Diodes & Rectifiers SS16-E3/5AT
Schottky Diodes & Rectifiers 60 Volt 1.0 Amp 40 Amp IFSM

Schottky Diodes & Rectifiers 60 Volt 1.0 Amp 40 Amp IFSM

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS16-E3/5AT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS16-E3/5AT
Diodes >> Schottky Barrier Diodes (SBD) SS16-E3/5AT
60V 1A 750mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 1A 750mV@1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-SS16-E3/5AT 066041-SS16-E3/5AT SS16-E3/5ATGITR-ND 7103682 7103682P 60AC3864 12M2814 SS16-E3/5AT SS16-E3/5AT SS16-E3/5AT
Product Name Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - SS16-E3/5AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Single, 60V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Schottky, 1A, 60V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SMA; DO-214AC (SMA) Do-214ac (sma) DO-214AC DO-214AC SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6642 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 5 ns
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
40V 120MA SOT23 Diode and Rectifier - 286-BAS40-06B5000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers