15.5A 12.9V 8.33V 7.5V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 7.5VWM 12.9VC SMF
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMF7.5A | SMF7.5A |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-123 | SOD-123; SOD-123F, SMF |
| IPPM | 15.5 amps | |
| VC | 12.9 volts | 12.9 volts |