25.5V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 15.3VWM 25.5V DO214AA
TVS DIODE 15.3VWM 25.5V DO214AA
TVS DIODE, 600W, 15.3V, UNIDIR, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-P6SMB18ATR-ND | 02AH4655 |
| Product Name | TVS Diodes | Tvs Diode, 600W, 15.3V, Unidir, Do-214Aa; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA |
| Peak Pulse Power | 600 watts | |
| VC | 25.5 volts | 25.2 volts |
| VBR | 17.1 volts |