Vishay Intertechnology, Inc. 600W 162V TVS Protection Diode P6SMB170CA-E3/52

Description
600W Bidirectional TVS Diode, 162V Breakdown, DO-214AA Product overview: P6SMB170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 162V Breakdown, DO-214AA Product overview: P6SMB170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 162V TVS Protection Diode
144-P6SMB170CA-E3/52
600W 162V TVS Protection Diode 144-P6SMB170CA-E3/52
600W Bidirectional TVS Diode, 162V Breakdown, DO-214AA Product overview: P6SMB170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 162V Breakdown, DO-214AA Product overview: P6SMB170CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB170CA-E3/52 - 791220-P6SMB170CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB170CA-E3/52
791220-P6SMB170CA-E3/52
TVS - TVS - Diodes - P6SMB170CA-E3/52 791220-P6SMB170CA-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791220-P6SMB170CA-E3 /52 Series: P6SMB, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 145V Current - Peak Pulse (10/1000μs): 2.6A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB170CA Categories: Circuit Protection Minimum Breakdown Voltage: 162V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 234V Alternative Parts (Cross-Reference): P6SMB170CA TRTS; P6SMBJ 170C; P6SMB170CA TRTB; P6SMB170CA HF TRTB; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791220-P6SMB170CA-E3/52
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 145V
Current - Peak Pulse (10/1000μs): 2.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB170CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 162V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 234V
Alternative Parts (Cross-Reference): P6SMB170CA TRTS; P6SMBJ 170C; P6SMB170CA TRTB; P6SMB170CA HF TRTB;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P6SMB170CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,145V V(Rwm),do-214Aa / Smb Vishay - 12M0599 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,145V V(Rwm),do-214Aa / Smb Vishay
12M0599
Transient Suppressor Diode,single,bidirectional,145V V(Rwm),do-214Aa / Smb Vishay 12M0599
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,145V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,145V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB170CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB170CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB170CA-E3/52
TVS DIODE 145VWM 234VC DO214AA

TVS DIODE 145VWM 234VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB170CA-E3/52 791220-P6SMB170CA-E3/52 P6SMB170CA-E3/52GITR-ND 12M0599 P6SMB170CA-E3/52
Product Name 600W 162V TVS Protection Diode TVS - TVS - Diodes - P6SMB170CA-E3/52 TVS Diodes Transient Suppressor Diode,single,bidirectional,145V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data