25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diodes / ESD Suppressors 18V 600W BiDir
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB18CABBTR-ND | P6SMB18CA |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) |
| Peak Pulse Power | 600 watts | |
| VC | 25.5 volts |