The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 154VWM 246VC DO214AA
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB180CA | P6SMB180CALFCT-ND | P6SMB180CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 246 volts | 246 volts | 246 volts |
| VBR | 171 to 189 volts | 171 volts | 171 volts |
| Configuration | Single |