600 Watt SMB Transient Voltage Suppressor, 18 V, Bidirectional, SMB, 2500-REEL Product overview: P6SMB18CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 18 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB18CAT3 can be used for catalog matching and distributor lookup.
TVS ZENER BIDIR 600W 18V SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 1234667-P6SMB18CAT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 144-P6SMB18CAT3 | P6SMB18CAT3-ND | 1234667-P6SMB18CAT3 |
| Product Name | 18 V TVS Protection Diode | TVS Diodes | Electrical Parts - P6SMB18CAT3 |
| Configuration | Single | Single |