TVS Diode 600W Unidirectional 162V Breakdown DO-214AA SMB Product overview: P6SMB170A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 162V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 162V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170A-E3/52 can be used for catalog matching and distributor lookup.
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 145VWM 234VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-P6SMB170A-E3/52 | P6SMB170A-E3/52GITR-ND | 12M0596 | P6SMB170A-E3/52 |
| Product Name | 600W 162V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |