Vishay Intertechnology, Inc. 600 W TVS Protection Diode P6SMB170A-E3/5B

Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB170A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB170A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170A-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 W TVS Protection Diode
144-P6SMB170A-E3/5B
600 W TVS Protection Diode 144-P6SMB170A-E3/5B
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB170A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170A-E3/5B can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: P6SMB170A-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB170A-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB170A-E3/5B-ND - DigiKey
Thief River Falls, MN, United States
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB170A-E3/5B - 929884-P6SMB170A-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB170A-E3/5B
929884-P6SMB170A-E3/5B
TVS - TVS - Diodes - P6SMB170A-E3/5B 929884-P6SMB170A-E3/5B
Manufacturer: Vishay Win Source Part Number: 929884-P6SMB170A-E3/ 5B Series: P6SMB, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: P6SMB170 Categories: Circuit Protection Case / Package: DO-214AA (SMBJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929884-P6SMB170A-E3/5B
Series: P6SMB, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: P6SMB170
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB170A-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB170A-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB170A-E3/5B
TVS DIODE 145VWM 234VC DO214AA

TVS DIODE 145VWM 234VC DO214AA

Supplier's Site
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Aa / Smb Vishay - 12M0595 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Aa / Smb Vishay
12M0595
Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Aa / Smb Vishay 12M0595
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,145V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,145V V(RWM),DO-214AA / SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6SMB170A-E3/5B P6SMB170A-E3/5B-ND 929884-P6SMB170A-E3/5B P6SMB170A-E3/5B 12M0595
Product Name 600 W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMB170A-E3/5B Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,145V V(Rwm),do-214Aa / Smb Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data