The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 15.3VWM 25.5VC DO214AA
TVS DIODE, 600W, 18V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 18V, DO-214AA; Product Range:P6SMB Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 15.3V, DO-214AA ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 600W 18V 5% Bi-Directional
TVS DIODE 15.3VWM 25.5VC DO214AA
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMB18CA | P6SMB18CALFCT-ND | P6SMB18CA | 01P7349 | 06R1816 | 67AH3177 | P6SMB18CA | P6SMB18CA |
| Product Name | 600W Transient Voltage Suppression (TVS) Diode in DO-214AA Package | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Littelfuse | Tvs Diode, Bidir, 15.3V, Do-214Aa Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | 25.5 volts | |||
| VBR | 17.1 to 18.9 volts | 17.1 volts | 17.1 volts | 18.9 volts | 17.1 volts | 17.1 volts | ||
| Configuration | Single | |||||||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA-2 | SMB; DO-214AA (SMBJ) |