Vishay Intertechnology, Inc. TVS Diodes 1.5SMC12CAHE3/57T

Description
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC12CAHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1.5SMC12CAHE3/57T - 760046-1.5SMC12CAHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC12CAHE3/57T
760046-1.5SMC12CAHE3/57T
TVS - TVS - Diodes - 1.5SMC12CAHE3/57T 760046-1.5SMC12CAHE3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760046-1.5SMC12CAHE3 /57T Series: Automotive, AEC-Q101, 1.5SMC, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: Automotive Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10.2V Current - Peak Pulse (10/1000μs): 89.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC12CA Categories: Circuit Protection Minimum Breakdown Voltage: 11.4V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 16.7V Alternative Parts (Cross-Reference): PSMCJ12CA; 1.5SMC12C; 1.5SMC12CA; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760046-1.5SMC12CAHE3/57T
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10.2V
Current - Peak Pulse (10/1000μs): 89.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC12CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.4V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 16.7V
Alternative Parts (Cross-Reference): PSMCJ12CA; 1.5SMC12C; 1.5SMC12CA;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC12CAHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC12CAHE3/57T
TVS Protection Diode 144-1.5SMC12CAHE3/57T
TVS DIODE 10.2VWM 16.7VC SMC Product overview: 1.5SMC12CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC12CAHE3/57 T can be used for catalog matching and distributor lookup.

TVS DIODE 10.2VWM 16.7VC SMC Product overview: 1.5SMC12CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC12CAHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC12CAHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC12CAHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC12CAHE3/57T
TVS DIODE 10.2VWM 16.7VC SMC

TVS DIODE 10.2VWM 16.7VC SMC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC12CAHE3/57T-ND 760046-1.5SMC12CAHE3/57T 144-1.5SMC12CAHE3/57T 1.5SMC12CAHE3/57T
Product Name TVS Diodes TVS - TVS - Diodes - 1.5SMC12CAHE3/57T TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 16.7 volts 16.7 volts 16.7 volts
Unlock Full Specs
to access all available technical data