The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853497-1.5SMC100CA
Series: 1.5SMC
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.10.0080
Other Part Number: 1.5SMC100CA-ND, 18-1.5SMC100CADKR, 18-1.5SMC100CATR, 18-1.5SMC100CACT, -1.5SMC100CA
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC100CA | 853497-1.5SMC100CA | 18-1.5SMC100CACT-ND |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - 1.5SMC100CA | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 137 volts | 137 volts | |
| VBR | 95 to 105 volts | 95 volts | |
| Configuration | Single |