179V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBD 130V 1.5kW BIDIR SMC
TVS Diodes / ESD Suppressors 130V 1500W BiDir
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC130CABB-ND | 81Y2034 | 1.5SMC130CA |
| Product Name | TVS Diodes | Dio Tvs Vbd 130V 1.5Kw Bidir Smc Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | |
| Peak Pulse Power | 1500 watts | ||
| VC | 179 volts |