For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
143.85V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 85.5V 143.85V DO214AB
| Littelfuse, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC100 | 1.5SMC100-ND | 461-1.5SMC100 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC100 | TVS Diodes | TVS DIODE 85.5V 143.85V DO214AB |
| RoHS Compliant | RoHS | RoHS | |
| VC | 144 volts | 144 volts | 144 volts |
| VBR | 90 to 110 volts | 90 volts | 95 volts |
| Configuration | Single |