DIO TVS VRWM 48V 1500W BIDIR SMB 7" REEL
DIO TVS VRWM 48V 1500W BIDIR SMB 7" REEL
DIO TVS VRWM 48V 1500W BIDIR SMB 7" REEL
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 48VWM 77.4VC DO214AA
DIO TVS VRWM 48V 1500W BIDIR SMB
DIO TVS VRWM 48V 1500W BIDIR SMB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2628035P | 118-1.5SMBJ48CA-HTR-ND | 26AK6982 | 1.5SMBJ48CA-H |
| Product Name | TVS Diodes | TVS Diodes | Dio Tvs Vrwm 48V 1500W Bidir Smb Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | |||
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Pin Count | 2 |