72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 45VWM 72.7VC DO214AA
TVS DIODE 45VWM 72.7VC DO214AA
DIO TVS VRWM 45V 1500W UNIDIR SM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ45A-HTR-ND | 1.5SMBJ45A-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 72.7 volts | 72.7 volts |